Central Semiconductor Corp. 22V 500MW Zener Diode 1N5251B TR

Description
DIODE ZENER 22V 500MW DO35 Product overview: 1N5251B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N5251B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 22V 500MW DO35 Product overview: 1N5251B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N5251B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22V 500MW Zener Diode - 295-1N5251B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 500MW Zener Diode
295-1N5251B TR
22V 500MW Zener Diode 295-1N5251B TR
DIODE ZENER 22V 500MW DO35 Product overview: 1N5251B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N5251B TR can be used for catalog matching and distributor lookup.

DIODE ZENER 22V 500MW DO35 Product overview: 1N5251B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N5251B TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5251B TR - 1002228-1N5251B TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5251B TR
1002228-1N5251B TR
Diodes - Zener - Single - 1N5251B TR 1002228-1N5251B TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002228-1N5251B TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 17V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 29 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002228-1N5251B TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 17V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 29 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5251B TR
Zener Diodes 1N5251B TR
Zener Diodes Zener 500mW 22V 20.90 to 23.10V

Zener Diodes Zener 500mW 22V 20.90 to 23.10V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-1N5251B TR 1002228-1N5251B TR 1N5251B TR
Product Name 22V 500MW Zener Diode Diodes - Zener - Single - 1N5251B TR Zener Diodes
Package Reel - TR DO-35 DO-35; DO-35
ZZT 29 ohms 29 ohms
PD 500 milliwatts 500 milliwatts
Tj -65 C (-85 F) -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data