Manufacturer: Central Semiconductor Corp
Win Source Part Number: 114231-1N5241B TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 2μA @ 8.4V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 22 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Zener Diodes Zener 500mW 11V 10.45 to 11.55V
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 114231-1N5241B TR | 1N5241B TR |
| Product Name | Diodes - Zener - Single - 1N5241B TR | Zener Diodes |
| Life Cycle Stage | Active | |
| Package | DO-35 | DO-35; DO-35 |
| VZ | 11 volts | |
| ZZT | 22 ohms |