Central Semiconductor Corp. 2V 500MW Zener Diode 1N4679 TR

Description
DIODE ZENER 2V 500MW DO35 Product overview: 1N4679 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4679 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 2V 500MW DO35 Product overview: 1N4679 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4679 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2V 500MW Zener Diode - 295-1N4679 TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2V 500MW Zener Diode
295-1N4679 TR
2V 500MW Zener Diode 295-1N4679 TR
DIODE ZENER 2V 500MW DO35 Product overview: 1N4679 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4679 TR can be used for catalog matching and distributor lookup.

DIODE ZENER 2V 500MW DO35 Product overview: 1N4679 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4679 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N4679 TR - 1002126-1N4679 TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4679 TR
1002126-1N4679 TR
Diodes - Zener - Single - 1N4679 TR 1002126-1N4679 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002126-1N4679 TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 2V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002126-1N4679 TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 2V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4679 TR
Zener Diodes 1N4679 TR
Zener Diodes Leaded Zener Diode

Zener Diodes Leaded Zener Diode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-1N4679 TR 1002126-1N4679 TR 1N4679 TR
Product Name 2V 500MW Zener Diode Diodes - Zener - Single - 1N4679 TR Zener Diodes
Package Reel - TR DO-35 DO-35; DO-35
PD 500 milliwatts 500 milliwatts
Tj -65 C (-85 F) -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data