Central Semiconductor Corp. 75V 150MA Diode and Rectifier 1N4454 TR

Description
DIODE GEN PURP 75V 150MA DO35 Product overview: 1N4454 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4454 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 75V 150MA DO35 Product overview: 1N4454 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4454 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V 150MA Diode and Rectifier - 280-1N4454 TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 150MA Diode and Rectifier
280-1N4454 TR
75V 150MA Diode and Rectifier 280-1N4454 TR
DIODE GEN PURP 75V 150MA DO35 Product overview: 1N4454 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4454 TR can be used for catalog matching and distributor lookup.

DIODE GEN PURP 75V 150MA DO35 Product overview: 1N4454 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4454 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N4454 TR - 1002119-1N4454 TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4454 TR
1002119-1N4454 TR
Diodes, Rectifiers - Single - 1N4454 TR 1002119-1N4454 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002119-1N4454 TR Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 50V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 200°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002119-1N4454 TR
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 200°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-1N4454 TR 1002119-1N4454 TR
Product Name 75V 150MA Diode and Rectifier Diodes, Rectifiers - Single - 1N4454 TR
Package Reel - TR
Tj -65 C (-85 F) -65 to 200 C (-85 to 392 F)
Diode Type Standard
VF 1 volts
Unlock Full Specs
to access all available technical data