Central Semiconductor Corp. Diodes - Zener - Single - 1N4099 BK 1N4099 BK

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 763546-1N4099 BK Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: DO-204AH, DO-35, Axial Tolerance: ±5% Power - Max: 250mW Current - Reverse Leakage @ Vr: 10μA @ 5.2V Voltage - Zener (Nom) (Vz): 6.8V Categories: Discrete Semiconductor Products Manufacturer Package: DO-35 Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA Impedance (Maximum) (Zzt): 200 Ohm Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 763546-1N4099 BK Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: DO-204AH, DO-35, Axial Tolerance: ±5% Power - Max: 250mW Current - Reverse Leakage @ Vr: 10μA @ 5.2V Voltage - Zener (Nom) (Vz): 6.8V Categories: Discrete Semiconductor Products Manufacturer Package: DO-35 Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA Impedance (Maximum) (Zzt): 200 Ohm Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N4099 BK - 763546-1N4099 BK - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4099 BK
763546-1N4099 BK
Diodes - Zener - Single - 1N4099 BK 763546-1N4099 BK
Manufacturer: Central Semiconductor Corp Win Source Part Number: 763546-1N4099 BK Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: DO-204AH, DO-35, Axial Tolerance: ±5% Power - Max: 250mW Current - Reverse Leakage @ Vr: 10μA @ 5.2V Voltage - Zener (Nom) (Vz): 6.8V Categories: Discrete Semiconductor Products Manufacturer Package: DO-35 Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA Impedance (Maximum) (Zzt): 200 Ohm Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 763546-1N4099 BK
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: DO-204AH, DO-35, Axial
Tolerance: ±5%
Power - Max: 250mW
Current - Reverse Leakage @ Vr: 10μA @ 5.2V
Voltage - Zener (Nom) (Vz): 6.8V
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-35
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 200mA
Impedance (Maximum) (Zzt): 200 Ohm
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4099 BK
Zener Diodes 1N4099 BK
Zener Diodes 6.8Vz 200Ohm 5.2Vr 35.0mA 250mW

Zener Diodes 6.8Vz 200Ohm 5.2Vr 35.0mA 250mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 763546-1N4099 BK 1N4099 BK
Product Name Diodes - Zener - Single - 1N4099 BK Zener Diodes
VZ 6.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7384954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Discrete Semiconductor Products - Diodes - Zener - BZT52-C6V2115 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
Package SOD-123; SOD-123
VZ 6.2 volts
View Details