Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958915-1N4004BK
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1N4004BK1N4004 BK; 1N4004-BK;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Average Rectified Current: 1 A
Max Reverse Voltage (DC): 200 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 958915-1N4004BK |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1N4004BK |