Manufacturer: Central Semiconductor Corp
Win Source Part Number: 760050-1.5SMC22A TR13
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18.8V
Current - Peak Pulse (10/1000μs): 49A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 20.9V
Manufacturer Package: SMC
Maximum Clamping Voltage: 30.6V
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 760050-1.5SMC22A TR13 |
| Product Name | TVS - TVS - Diodes - 1.5SMC22A TR13 |
| Peak Pulse Power | 1500 watts |