Central Components Mfg. Keylock Switches Series = SWTK

Description
Select Style for Specifications This page is interactive. Select a style (see item #2 on the list to the left) and the page will display diagrams and specifications for that style. Keylock Switches Zinc alloy diecast housing and cylinder Bright chrome plate or stainless steel capped bezel standard Mechanisms available with or without pin or disc tumbler mechanisms Zinc alloy, steel and brass keys, chrome and nickel plated, with and without plastic covers Key-pull in one or more positions Silver plated contacts and terminals 2 key positions (off-on, on-on) and 3 key positions (on-off-on, off-on-on) available 2 and 4 terminals available, with and without spring loading for momentary contact Hex nut and speed clip mounts available Options for all keyed alike or up to 10,000 combinations
Description
Select Style for Specifications This page is interactive. Select a style (see item #2 on the list to the left) and the page will display diagrams and specifications for that style. Keylock Switches Zinc alloy diecast housing and cylinder Bright chrome plate or stainless steel capped bezel standard Mechanisms available with or without pin or disc tumbler mechanisms Zinc alloy, steel and brass keys, chrome and nickel plated, with and without plastic covers Key-pull in one or more positions Silver plated contacts and terminals 2 key positions (off-on, on-on) and 3 key positions (on-off-on, off-on-on) available 2 and 4 terminals available, with and without spring loading for momentary contact Hex nut and speed clip mounts available Options for all keyed alike or up to 10,000 combinations

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - Series = SWTK - Central Components Mfg.
Middlesex, NJ, USA
Keylock Switches
Series = SWTK
Keylock Switches Series = SWTK
Select Style for Specifications This page is interactive. Select a style (see item #2 on the list to the left) and the page will display diagrams and specifications for that style. Keylock Switches Zinc alloy diecast housing and cylinder Bright chrome plate or stainless steel capped bezel standard Mechanisms available with or without pin or disc tumbler mechanisms Zinc alloy, steel and brass keys, chrome and nickel plated, with and without plastic covers Key-pull in one or more positions Silver plated contacts and terminals 2 key positions (off-on, on-on) and 3 key positions (on-off-on, off-on-on) available 2 and 4 terminals available, with and without spring loading for momentary contact Hex nut and speed clip mounts available Options for all keyed alike or up to 10,000 combinations

Select Style for Specifications
This page is interactive. Select a style (see item #2 on the list to the left) and the page will display diagrams and specifications for that style.

Keylock Switches

  • Zinc alloy diecast housing and cylinder
  • Bright chrome plate or stainless steel capped bezel standard
  • Mechanisms available with or without pin or disc tumbler mechanisms
  • Zinc alloy, steel and brass keys, chrome and nickel plated, with and without plastic covers
  • Key-pull in one or more positions
  • Silver plated contacts and terminals
  • 2 key positions (off-on, on-on) and 3 key positions (on-off-on, off-on-on) available
  • 2 and 4 terminals available, with and without spring loading for momentary contact
  • Hex nut and speed clip mounts available
  • Options for all keyed alike or up to 10,000 combinations
Supplier's Site

Technical Specifications

  Central Components Mfg.
Product Category Rotary Switches
Product Number Series = SWTK
Product Name Keylock Switches
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switch Heads - 2052371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 40 degrees
Positions per Pole 2
View Details