Central Components Mfg. Hand-Held and Portable Antennas Series = ANT

Description
NA-86: MMCX-R NA-87: MMCX-S NA-707: BNC NA-500: SMA-F NL-773M: Motorola NL-771M: Motorola NA-144H: BNC NA-140BB: BNC NA-150: SMA-F NL-800: SMA-F NL-450: SMA-F NPA: S-Type NA-1200: SMA-M NA-767: BNC NA-774: BNC, SMA-F, SMA-M NA-773: BNC, SMA-F, SMA-M NA-772: BNC, SMA-F, SMA-M NA-771: BNC, SMA-F, SMA-M NA-636: BNC, SMA-F, SMA-M NA-702: BNC, SMA-F, SMA-M NA-401: SMA-M NA-666: BNC, SMA-F, SMA-M NA-701: BNC, SMA-F, SMA-M NA-626: BNC, SMA-F, SMA-M NA-7031C: ICOM
Description
NA-86: MMCX-R NA-87: MMCX-S NA-707: BNC NA-500: SMA-F NL-773M: Motorola NL-771M: Motorola NA-144H: BNC NA-140BB: BNC NA-150: SMA-F NL-800: SMA-F NL-450: SMA-F NPA: S-Type NA-1200: SMA-M NA-767: BNC NA-774: BNC, SMA-F, SMA-M NA-773: BNC, SMA-F, SMA-M NA-772: BNC, SMA-F, SMA-M NA-771: BNC, SMA-F, SMA-M NA-636: BNC, SMA-F, SMA-M NA-702: BNC, SMA-F, SMA-M NA-401: SMA-M NA-666: BNC, SMA-F, SMA-M NA-701: BNC, SMA-F, SMA-M NA-626: BNC, SMA-F, SMA-M NA-7031C: ICOM

Suppliers

Company
Product
Description
Supplier Links
Hand-Held and Portable Antennas - Series = ANT - Central Components Mfg.
Middlesex, NJ, USA
Hand-Held and Portable Antennas
Series = ANT
Hand-Held and Portable Antennas Series = ANT
NA-86: MMCX-R NA-87: MMCX-S NA-707: BNC NA-500: SMA-F NL-773M: Motorola NL-771M: Motorola NA-144H: BNC NA-140BB: BNC NA-150: SMA-F NL-800: SMA-F NL-450: SMA-F NPA: S-Type NA-1200: SMA-M NA-767: BNC NA-774: BNC, SMA-F, SMA-M NA-773: BNC, SMA-F, SMA-M NA-772: BNC, SMA-F, SMA-M NA-771: BNC, SMA-F, SMA-M NA-636: BNC, SMA-F, SMA-M NA-702: BNC, SMA-F, SMA-M NA-401: SMA-M NA-666: BNC, SMA-F, SMA-M NA-701: BNC, SMA-F, SMA-M NA-626: BNC, SMA-F, SMA-M NA-7031C: ICOM

NA-86: MMCX-R
NA-87: MMCX-S
NA-707: BNC
NA-500: SMA-F
NL-773M: Motorola
NL-771M: Motorola
NA-144H: BNC
NA-140BB: BNC
NA-150: SMA-F
NL-800: SMA-F
NL-450: SMA-F
NPA: S-Type
NA-1200: SMA-M
NA-767: BNC
NA-774: BNC, SMA-F, SMA-M
NA-773: BNC, SMA-F, SMA-M
NA-772: BNC, SMA-F, SMA-M
NA-771: BNC, SMA-F, SMA-M
NA-636: BNC, SMA-F, SMA-M
NA-702: BNC, SMA-F, SMA-M
NA-401: SMA-M
NA-666: BNC, SMA-F, SMA-M
NA-701: BNC, SMA-F, SMA-M
NA-626: BNC, SMA-F, SMA-M
NA-7031C: ICOM

Supplier's Site

Technical Specifications

  Central Components Mfg.
Product Category Antennas
Product Number Series = ANT
Product Name Hand-Held and Portable Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-583 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers