CENO Electronics Technology Co., Ltd. Power/Signal+Encoder

Description
Encoders are devices which compile and convert signals or data that could be used for communication,transm ission and storage. According to working principles, encoders can be divided into incremental encoder and absolute encoder . It always use in measure angle and rotaitng speed in practice application. CENO according to the special application, developed this kind of integrated slip ring. Meanwhile its current channel and signal channel could be customized according equipment requirements and the encoder specification could be selected according to the system requirements. The structure design is scientific for easy maintenance and convenient debugging. CENO encode with well performance, is widely used in the engineering machinery and the ship crane. Characteristic Integrate different type of current and signal Compact size Easy installation Optional Circuit channel number Protection grade Installation way Signal type and encoder specification Application Engineering Machinery, Ship crane
Description
Encoders are devices which compile and convert signals or data that could be used for communication,transm ission and storage. According to working principles, encoders can be divided into incremental encoder and absolute encoder . It always use in measure angle and rotaitng speed in practice application. CENO according to the special application, developed this kind of integrated slip ring. Meanwhile its current channel and signal channel could be customized according equipment requirements and the encoder specification could be selected according to the system requirements. The structure design is scientific for easy maintenance and convenient debugging. CENO encode with well performance, is widely used in the engineering machinery and the ship crane. Characteristic Integrate different type of current and signal Compact size Easy installation Optional Circuit channel number Protection grade Installation way Signal type and encoder specification Application Engineering Machinery, Ship crane

Suppliers

Company
Product
Description
Supplier Links
Power/Signal+Encoder -  - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Power/Signal+Encoder
Power/Signal+Encoder
Encoders are devices which compile and convert signals or data that could be used for communication,transm ission and storage. According to working principles, encoders can be divided into incremental encoder and absolute encoder . It always use in measure angle and rotaitng speed in practice application. CENO according to the special application, developed this kind of integrated slip ring. Meanwhile its current channel and signal channel could be customized according equipment requirements and the encoder specification could be selected according to the system requirements. The structure design is scientific for easy maintenance and convenient debugging. CENO encode with well performance, is widely used in the engineering machinery and the ship crane. Characteristic Integrate different type of current and signal Compact size Easy installation Optional Circuit channel number Protection grade Installation way Signal type and encoder specification Application Engineering Machinery, Ship crane

Encoders are devices which compile and convert signals or data that could be used for communication,transmission and storage. According to working principles, encoders can be divided into incremental encoder and absolute encoder . It always use in measure angle and rotaitng speed in practice application. CENO according to the special application, developed this kind of integrated slip ring. Meanwhile its current channel and signal channel could be customized according equipment requirements and the encoder specification could be selected according to the system requirements. The structure design is scientific for easy maintenance and convenient debugging. CENO encode with well performance, is widely used in the engineering machinery and the ship crane.

Characteristic

  • Integrate different type of current and signal
  • Compact size
  • Easy installation

Optional

  • Circuit channel number
  • Protection grade
  • Installation way
  • Signal type and encoder specification

Application

Engineering Machinery, Ship crane

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Rotary Encoders
Product Name Power/Signal+Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Encoder/Resolver - 215759877 - Radwell International
Specs
Encoder Type Incremental
View Details
Encoders - Industrial - 6207-01018-329-ND - DigiKey
Specs
Encoder Type Absolute
Absolute Encoder Output Code Gray
View Details
M-Sense16 Magnetic Encoder - M Sense16i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details