CEME Solenoid Pump E7 (Main series E)

Description
Main Application: Steam cleaning
Datasheet
Description
Main Application: Steam cleaning
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Pump - E7 (Main series E) - CEME
Trivolzio (PV), Italy
Solenoid Pump
E7 (Main series E)
Solenoid Pump E7 (Main series E)
Main Application: Steam cleaning

Main Application: Steam cleaning

Supplier's Site Datasheet

Technical Specifications

  CEME
Product Category Liquid Handling Pumps
Product Number E7 (Main series E)
Product Name Solenoid Pump
Discharge Pressure 101.5 psi (71.36 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G1F_1__NPT___BSP - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 45.000 GPM (0.00 to 170.45 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details