CEME Solenoid Pump E508 (Main series E500)

Description
Main Application: Steam cleaning
Datasheet
Description
Main Application: Steam cleaning
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Pump - E508 (Main series E500) - CEME
Trivolzio (PV), Italy
Main Application: Steam cleaning

Main Application: Steam cleaning

Supplier's Site Datasheet

Technical Specifications

  CEME
Product Category Liquid Handling Pumps
Product Number E508 (Main series E500)
Product Name Solenoid Pump
Discharge Pressure 36.2 psi (25.49 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details