CEME Solenoid Pump E503 (Main series E500)

Description
Main Application: Steam ironing
Description
Main Application: Steam ironing
Datasheet
Datasheet Summary
Powered by GS/AI

The CEME E503 solenoid pump is designed for high-pressure applications, operating at a voltage of 230V/50Hz with a continuous duty cycle (ED 100%). It has a coil power of 32W and is classified under insulation class F. The pump features a body made from PA66 and PPS, with seals constructed from EPDM and a stainless steel piston. It is equipped with a 6.3 x 0.8 fast-on terminal for electrical connection. The suction power is rated at 100 mbar. The E503 is certified by VDE for safety and performance. It is important to note that the pump is designed and tested using water as the fluid, and long-term storage without water is not recommended to avoid malfunction.

Datasheet Summary
Powered by GS/AI

The CEME E503 solenoid pump is designed for high-pressure applications, operating at a voltage of 230V/50Hz with a continuous duty cycle (ED 100%). It has a coil power of 32W and is classified under insulation class F. The pump features a body made from PA66 and PPS, with seals constructed from EPDM and a stainless steel piston. It is equipped with a 6.3 x 0.8 fast-on terminal for electrical connection. The suction power is rated at 100 mbar. The E503 is certified by VDE for safety and performance. It is important to note that the pump is designed and tested using water as the fluid, and long-term storage without water is not recommended to avoid malfunction.

Suppliers

Company
Product
Description
Supplier Links
Solenoid Pump - E503 (Main series E500) - CEME
Trivolzio (PV), Italy
Main Application: Steam ironing

Main Application: Steam ironing

Supplier's Site Datasheet

Technical Specifications

  CEME
Product Category Liquid Handling Pumps
Product Number E503 (Main series E500)
Product Name Solenoid Pump
Discharge Pressure 123.2 psi (86.65 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
DC Motor Pumps - MF - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details