CEME Solenoid Pump E409 (Main series E400)

Description
Main Application: American coffee
Description
Main Application: American coffee
Datasheet
Datasheet Summary
Powered by GS/AI

The CEME Solenoid Pump E409 is part of the E400 series, designed for applications requiring reliable fluid delivery. It features a coil power of 16W and is constructed with a body made of PA66 and PPS, ensuring durability. The pump is equipped with EPDM seals and a stainless steel tube, making it suitable for various fluid types. It operates at a maximum pressure of 1.8 bar and can achieve a flow rate of up to 660 cc/min at 0 bar. The pump is rated for continuous operation (ED 100%) and can handle ambient temperatures up to 60 °C and fluid temperatures up to 35 °C. It is compatible with multiple coil voltages, including 230V and 120V, and has received VDE and CE approvals. The performance may vary based on the tubing used, and it is recommended to avoid long storage periods without water to prevent malfunction.

Datasheet Summary
Powered by GS/AI

The CEME Solenoid Pump E409 is part of the E400 series, designed for applications requiring reliable fluid delivery. It features a coil power of 16W and is constructed with a body made of PA66 and PPS, ensuring durability. The pump is equipped with EPDM seals and a stainless steel tube, making it suitable for various fluid types. It operates at a maximum pressure of 1.8 bar and can achieve a flow rate of up to 660 cc/min at 0 bar. The pump is rated for continuous operation (ED 100%) and can handle ambient temperatures up to 60 °C and fluid temperatures up to 35 °C. It is compatible with multiple coil voltages, including 230V and 120V, and has received VDE and CE approvals. The performance may vary based on the tubing used, and it is recommended to avoid long storage periods without water to prevent malfunction.

Suppliers

Company
Product
Description
Supplier Links
Solenoid Pump - E409 (Main series E400) - CEME
Trivolzio (PV), Italy
Main Application: American coffee

Main Application: American coffee

Supplier's Site Datasheet

Technical Specifications

  CEME
Product Category Liquid Handling Pumps
Product Number E409 (Main series E400)
Product Name Solenoid Pump
Discharge Pressure 26.1 psi (18.35 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air Pressure Amplifier - HAA31 Series - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 600.0 psi (422 m of Water)
Power Source Air or Pneumatic
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details