CEME Solenoid Pump E407 (Main series E400)

Description
Main Application: Sanitary
Description
Main Application: Sanitary
Datasheet
Datasheet Summary
Powered by GS/AI

The CEME E407 solenoid pump is designed for sanitary applications and features a coil power of 16W with a maximum pressure of 1 bar. It has a flow rate of up to 700 cc/min at 0 bar. The pump body is constructed from PA66 and PPS, while the sealing material is NBR, and the tube is made of stainless steel. It operates at various coil voltages, including 230V 50Hz, 120V 60Hz, and 100V 50/60Hz. The insulation class is F, and it is rated for continuous operation (ED 100%) up to 60°C ambient temperature and 35°C fluid temperature. The pump is equipped with a 6.3 x 0.8 fast-on terminal for electrical connection and is approved by VDE and CE. Performance may vary based on the tubing used, and it is recommended to avoid prolonged storage without water to prevent malfunction.

Datasheet Summary
Powered by GS/AI

The CEME E407 solenoid pump is designed for sanitary applications and features a coil power of 16W with a maximum pressure of 1 bar. It has a flow rate of up to 700 cc/min at 0 bar. The pump body is constructed from PA66 and PPS, while the sealing material is NBR, and the tube is made of stainless steel. It operates at various coil voltages, including 230V 50Hz, 120V 60Hz, and 100V 50/60Hz. The insulation class is F, and it is rated for continuous operation (ED 100%) up to 60°C ambient temperature and 35°C fluid temperature. The pump is equipped with a 6.3 x 0.8 fast-on terminal for electrical connection and is approved by VDE and CE. Performance may vary based on the tubing used, and it is recommended to avoid prolonged storage without water to prevent malfunction.

Suppliers

Company
Product
Description
Supplier Links
Solenoid Pump - E407 (Main series E400) - CEME
Trivolzio (PV), Italy
Main Application: Sanitary

Main Application: Sanitary

Supplier's Site Datasheet

Technical Specifications

  CEME
Product Category Liquid Handling Pumps
Product Number E407 (Main series E400)
Product Name Solenoid Pump
Discharge Pressure 14.5 psi (10.19 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details
Process Pump ANSI to API 685 series PRM -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 507.6 psi (357 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details