CEME Solenoid Valve 5545 (Main series 55)

Description
Main Application: Multi purpose
Description
Main Application: Multi purpose
Datasheet
Datasheet Summary
Powered by GS/AI

The CEME Solenoid Valve 5545 is a brass-bodied, 2/2 way normally closed valve designed for multi-purpose applications. It is compatible with various working fluids including air, water, and steam. The valve features a coil size of 22mm and operates at an electrical connection of 6.3 x 0.8 fast-on terminals. It is available in multiple voltage options: 220-230VAC, 100-120VAC, and 12-24VDC, with respective approvals from CE, VDE, and UL. The valve has an orifice size range from 1.5mm to 3.3mm, with flow rates varying from 0.065 m¬=/h to 0.190 m¬=/h. The maximum operating pressure differential (MOPD) for AC and DC is between 4 to 17 bar, depending on the orifice size. The valve is rated for ambient temperatures up to 120°C and fluid temperatures up to 145°C, making it suitable for both cold and high-temperature fluids. Additionally, a food-grade nickel treatment is available upon request. The hydraulic connections include options for 1/8,Äù NPT and G1/8,Äù.

Datasheet Summary
Powered by GS/AI

The CEME Solenoid Valve 5545 is a brass-bodied, 2/2 way normally closed valve designed for multi-purpose applications. It is compatible with various working fluids including air, water, and steam. The valve features a coil size of 22mm and operates at an electrical connection of 6.3 x 0.8 fast-on terminals. It is available in multiple voltage options: 220-230VAC, 100-120VAC, and 12-24VDC, with respective approvals from CE, VDE, and UL. The valve has an orifice size range from 1.5mm to 3.3mm, with flow rates varying from 0.065 m¬=/h to 0.190 m¬=/h. The maximum operating pressure differential (MOPD) for AC and DC is between 4 to 17 bar, depending on the orifice size. The valve is rated for ambient temperatures up to 120°C and fluid temperatures up to 145°C, making it suitable for both cold and high-temperature fluids. Additionally, a food-grade nickel treatment is available upon request. The hydraulic connections include options for 1/8,Äù NPT and G1/8,Äù.

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 5545 (Main series 55) - CEME
Trivolzio (PV), Italy
Main Application: Multi purpose

Main Application: Multi purpose

Supplier's Site Datasheet

Technical Specifications

  CEME
Product Category Industrial Valves
Product Number 5545 (Main series 55)
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Check Valves, PCV -  - Rotork plc
Specs
Valve Type Check
Media Water; Air
Maximum Pressure 188.00 psi (132 m H2O)
View Details
VALVES - BP-025-PVDF-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-26-C 9X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details