CEME Solenoid Valve 5318 (Main series 53)

Description
Main Application: Coffee Espresso
Datasheet
Description
Main Application: Coffee Espresso
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 5318 (Main series 53) - CEME
Trivolzio (PV), Italy
Main Application: Coffee Espresso

Main Application: Coffee Espresso

Supplier's Site Datasheet

Technical Specifications

  CEME
Product Category Industrial Valves
Product Number 5318 (Main series 53)
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Pressure Monitoring Valve Assembly - 1/4
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Connection Description Quick Connect
View Details
Ball Check Valve 0 5 4 - 1231007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 0.75 inch (19.05 mm)
View Details