Celestion International Ltd Tf1220 12 Pa Speaker 150 Watt 8 Ohm Bass/mid Driver; Driver Type Celestion 55-5885

Description
TF1220 12" PA Speaker 150 Watt 8 Ohm Bass/Mid Driver; Driver Type:Guitar; External Diameter - Metric:305mm; Impedance:8ohm; Power Rating Nom:150W; Sound Level SPL:97dB; Frequency Response Min:60Hz; Frequency Response Max:4kHz
Datasheet
Description
TF1220 12" PA Speaker 150 Watt 8 Ohm Bass/Mid Driver; Driver Type:Guitar; External Diameter - Metric:305mm; Impedance:8ohm; Power Rating Nom:150W; Sound Level SPL:97dB; Frequency Response Min:60Hz; Frequency Response Max:4kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tf1220 12 Pa Speaker 150 Watt 8 Ohm Bass/mid Driver; Driver Type Celestion - 95Y2961 - Newark, An Avnet Company
Chicago, IL, United States
Tf1220 12 Pa Speaker 150 Watt 8 Ohm Bass/mid Driver; Driver Type Celestion
95Y2961
Tf1220 12 Pa Speaker 150 Watt 8 Ohm Bass/mid Driver; Driver Type Celestion 95Y2961
TF1220 12" PA Speaker 150 Watt 8 Ohm Bass/Mid Driver; Driver Type:Guitar; External Diameter - Metric:305mm; Impedance:8ohm; Power Rating Nom:150W; Sound Level SPL:97dB; Frequency Response Min:60Hz; Frequency Response Max:4kHz

TF1220 12" PA Speaker 150 Watt 8 Ohm Bass/Mid Driver; Driver Type:Guitar; External Diameter - Metric:305mm; Impedance:8ohm; Power Rating Nom:150W; Sound Level SPL:97dB; Frequency Response Min:60Hz; Frequency Response Max:4kHz

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95Y2961
Product Name Tf1220 12 Pa Speaker 150 Watt 8 Ohm Bass/mid Driver; Driver Type Celestion
SPL 97 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
 - KINETIC 12M - Wharfedale Pro
Wharfedale Pro
Specs
SPL 125 dB
Maximum Power 800 watts
Impedance 4 to 8 ohms
View Details