Celeroton AG Ultra-high-speed Turbo Compressor CT-25-10000.GB

Description
Celeroton presents the new CT-25-10000 turbo compressor with air bearings in order to meet the increased market demand for higher mass flow and pressure ratios. The CT-25-10000 consumes the lowest available space, offers a long lifetime, oil-free operation, lowest weight and an optimized cost on the market. The new compressor is based on a common platform, which supports a modular extension that provides different aerodynamic characteristics. As with the lower compressor series from Celeroton, the new turbo compressor is supplied with their own converter electronics. Application areas for this high-speed turbo compressor are varied, but they all have in common the need for a particle-free air supply.
Datasheet
Description
Celeroton presents the new CT-25-10000 turbo compressor with air bearings in order to meet the increased market demand for higher mass flow and pressure ratios. The CT-25-10000 consumes the lowest available space, offers a long lifetime, oil-free operation, lowest weight and an optimized cost on the market. The new compressor is based on a common platform, which supports a modular extension that provides different aerodynamic characteristics. As with the lower compressor series from Celeroton, the new turbo compressor is supplied with their own converter electronics. Application areas for this high-speed turbo compressor are varied, but they all have in common the need for a particle-free air supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-high-speed Turbo Compressor - CT-25-10000.GB - Celeroton AG
Volketswil, Switzerland
Ultra-high-speed Turbo Compressor
CT-25-10000.GB
Ultra-high-speed Turbo Compressor CT-25-10000.GB
Celeroton presents the new CT-25-10000 turbo compressor with air bearings in order to meet the increased market demand for higher mass flow and pressure ratios. The CT-25-10000 consumes the lowest available space, offers a long lifetime, oil-free operation, lowest weight and an optimized cost on the market. The new compressor is based on a common platform, which supports a modular extension that provides different aerodynamic characteristics. As with the lower compressor series from Celeroton, the new turbo compressor is supplied with their own converter electronics. Application areas for this high-speed turbo compressor are varied, but they all have in common the need for a particle-free air supply.

Celeroton presents the new CT-25-10000 turbo compressor with air bearings in order to meet the increased market demand for higher mass flow and pressure ratios. The CT-25-10000 consumes the lowest available space, offers a long lifetime, oil-free operation, lowest weight and an optimized cost on the market. The new compressor is based on a common platform, which supports a modular extension that provides different aerodynamic characteristics. As with the lower compressor series from Celeroton, the new turbo compressor is supplied with their own converter electronics. Application areas for this high-speed turbo compressor are varied, but they all have in common the need for a particle-free air supply.

Supplier's Site Datasheet

Technical Specifications

  Celeroton AG
Product Category Gas Compressors and Gas Compressor Systems
Product Number CT-25-10000.GB
Product Name Ultra-high-speed Turbo Compressor
Compressor Technology Blower; Centrifugal
Power Source AC Single Phase; DC
Lubrication Style Oil-free
Discharge / Operating Pressure 0.0 to 31.91 psi (0.0 to 22.46 m H2O)
Mass Flow Capacity 0.0 to 159 SCFM (0.0 to 270 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Air Pressure Amplifier - AA Series - Haskel International LLC
Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details
Helium Rotary Screw Compressor - SX-HSD - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Discharge / Operating Pressure 72 to 217 psi (50.67 to 153 m H2O)
Mass Flow Capacity 10 to 3002 SCFM (17 to 5103 m³/hr)
View Details
Mink Claw Compressors - Mink MM 1202, 1252, 1322 AP - Busch Vacuum Solutions
Specs
Compressor Technology Claw Compressor
Power Source AC Single Phase
Lubrication Style Oil-free
View Details
Biogas Compressors - Series VMX - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Power Source Electric/Engine
Lubrication Style Lubricated
View Details