CELDUC RELAIS
UB105000 -- MULTI PURPOSE MAGNETS
Celduc Relais
Multi Purpose Magnets
UB105000
Description
MAGNET DIA. 10 LENGTH 50
Description
MAGNET DIA. 10 LENGTH 50
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
UB105000 |
|
Product Name
|
Multi Purpose Magnets |
|
Operating Temperature
|
752 F (400 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Industrial Magnets
Bulk Magnet Materials
Material
Iron-Chromium-Cobalt
Manufacturing Method
Cast
View Details
Arnold Magnetic Technologies
Industrial Magnets
Bulk Magnet Materials
Material
Neodymium Iron Boron
Manufacturing Method
Sintered
View Details
Material
Ferrite, Steel, Neodymium
Holding Force
13.23 lbs (6 kg)
Width
0.6299 inch (16 mm)
View Details
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details