Dual-phase solid state relay designed for AC-51 resistive loads, mounted on a heatsink with a built-in pluggable connector (1Y040915). It operates from 24 to 600 VAC with a continuous current rating of 2x35 A, derated to 2x15 A at 40°C. Input control requires 10-30 VDC with 6-24 mA current per channel and features dual green LEDs. The device provides 4000 Vrms isolation between input and output, and between output and heatsink, with thermal resistance from junction to case of 0.55 K/W. It complies with IEC/EN60947-4-3, EN60950/VDE0805, IEC 60335-1/VDE0700-1, and UL-cUL standards, and holds S-Mark certification. IP20 protection is provided by removable terminal flaps. Weight is 396 g, with operating temperature range of -55°C to +100°C.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SOB96366WF-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 194 F (-40 to 90 C) |