The SOB945360 is a dual-phase, zero-crossing solid state relay designed for AC-51 resistive loads, with a 12 to 280VAC output rating of 2 × 50A and a 10 to 30VDC input. It features back-to-back thyristors with TMS2 technology, a green input LED, and IP20 protection via removable terminal flaps. The relay is mounted on a heatsink and has an insulation rating of 4000 VRMS between input and output, with a thermal resistance of 0.4 K/W. It complies with IEC/EN60947-4-3, EN60950/VDE0805, IEC 60335-1/VDE0700-1, and UL-cUL standards, and carries S-Mark certification. Weight is 80 g, and it operates from -55°C to +100°C.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SOB945360-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 194 F (-40 to 90 C) |