Dual power solid state relay designed for AC-51 resistive loads with a 12 to 280VAC output range of 2×35A and a 10 to 30VDC input. It features a single green LED input indicator, zero-crossing switching, and back-to-back thyristors with TMS2 technology for extended lifespan. The relay requires mounting on a heatsink and provides IP20 protection via removable terminal flaps. It offers 4000 VRMS isolation between input/output and output/case, with an operating temperature range of -55°C to +100°C. Certified to IEC/EN60947-4-3, EN60950/VDE0805, IEC 60335-1/VDE0700-1, and UL-cUL, with S-Mark approval. Weight is 80 g.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SOB943360-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 194 F (-40 to 90 C) |