Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC MOTOR DRIVES
CELDUC RELAIS
SGRD01006 -- MOTOR DRIVER BOARDS, MODULES
Celduc Relais
Motor Driver Boards, Modules
SGRD01006
Description
Motor Starter, Reversible 8 ~ 30VDC Supply 10A 24V Load
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Motor Starter, Reversible 8 ~ 30VDC Supply 10A 24V Load
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Motor Driver Boards, Modules
3667-SGRD01006-ND
Motor Driver Boards, Modules
3667-SGRD01006-ND
Motor Starter, Reversible 8 ~ 30VDC Supply 10A 24V Load
Motor Starter, Reversible 8 ~ 30VDC Supply 10A 24V Load
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
DC Motor Drives
Product Number
3667-SGRD01006-ND
Product Name
Motor Driver Boards, Modules
Configuration
Chassis Mount
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Stepper 1.5A SOIC Motor Driver IC
A3955SLBTR
Specs
PC-Based Bus
Parallel
Operating Temperature
-20 C (-4 F)
View Details
6
suppliers
Advantech
4-axis Stepping and Servo Motor Control Universal PCI Card
PCI-1240U-B2E
Specs
PC-Based Bus
PCI
Motor / System
DC Servo
View Details
Qorvo
Motor Driver IC
PAC5225QM
View Details
2
suppliers
PI (Physik Instrumente) L.P.
NEXACT® Drive Electronics
E-862
Specs
Resolution
12 bits
Axes
2.0
Motor / System
Piezo motor
View Details