Celduc Relais Sensor, M8, No, 12Mm, 10W Ip67; Sensing Range Max Celduc PTI40020

Description
SENSOR, M8, NO, 12MM, 10W IP67; Sensing Range Max:20mm; Sensor Mounting:Panel Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Current:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Operating RoHS Compliant: Yes
Datasheet
Description
SENSOR, M8, NO, 12MM, 10W IP67; Sensing Range Max:20mm; Sensor Mounting:Panel Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Current:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, M8, No, 12Mm, 10W Ip67; Sensing Range Max Celduc - 48W3470 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, M8, No, 12Mm, 10W Ip67; Sensing Range Max Celduc
48W3470
Sensor, M8, No, 12Mm, 10W Ip67; Sensing Range Max Celduc 48W3470
SENSOR, M8, NO, 12MM, 10W IP67; Sensing Range Max:20mm; Sensor Mounting:Panel Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Current:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Operating RoHS Compliant: Yes

SENSOR, M8, NO, 12MM, 10W IP67; Sensing Range Max:20mm; Sensor Mounting:Panel Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Current:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 48W3470
Product Name Sensor, M8, No, 12Mm, 10W Ip67; Sensing Range Max Celduc
Operation Distance 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3171 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1096-W11 Photomicrosensor (Transmissive) - EE-SX1096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers