Celduc Relais Monitor - Relay Output ESUC0450

Description
Current Sensing DC 8 ~ 30VDC
Description
Current Sensing DC 8 ~ 30VDC
Datasheet
Datasheet Summary
Powered by GS/AI

The ESUC0450 is a current monitoring module designed for use with celduc solid state relays (SU/SUL). It operates within a current range of 2-40A and requires a supply voltage of 8-30VDC. The module continuously monitors the load current using a current transformer and compares it to a preset value, which can be set by the operator via a "TEACH" push-button or an external logic input. Key features include the ability to detect open mains, open load, partial load breaks, and short-circuited SCRs. The module activates a diagnostic output when a fault is detected, with fault types indicated by a red LED. Additionally, it provides an alarm threshold set at 0.84 times the teach current, allowing for effective monitoring of load conditions. The ESUC0450 is designed for easy assembly onto relays and has an IP20 protection rating. It complies with EN60947-4-3 (IEC947-4-3) standards, ensuring reliability in various applications.

Datasheet Summary
Powered by GS/AI

The ESUC0450 is a current monitoring module designed for use with celduc solid state relays (SU/SUL). It operates within a current range of 2-40A and requires a supply voltage of 8-30VDC. The module continuously monitors the load current using a current transformer and compares it to a preset value, which can be set by the operator via a "TEACH" push-button or an external logic input. Key features include the ability to detect open mains, open load, partial load breaks, and short-circuited SCRs. The module activates a diagnostic output when a fault is detected, with fault types indicated by a red LED. Additionally, it provides an alarm threshold set at 0.84 times the teach current, allowing for effective monitoring of load conditions. The ESUC0450 is designed for easy assembly onto relays and has an IP20 protection rating. It complies with EN60947-4-3 (IEC947-4-3) standards, ensuring reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Monitor - Relay Output - ESUC0450 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
ESUC0450
Monitor - Relay Output ESUC0450
Current Sensing DC 8 ~ 30VDC

Current Sensing DC 8 ~ 30VDC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays
Product Number ESUC0450
Product Name Monitor - Relay Output
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relay - 348847 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Monitoring Relays - 7943935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
View Details
Type 55.32 - General purpose relay 10A - 553281200054 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details