The ECOM0010 is a temperature controller integrated with solid state relay outputs, designed for mounting on celpac® SU, SUL (22.5mm pitch) or SUM (45mm pitch) SSRs. It features an insulated thermocouple input for J, K, T, and E types with ±0.2% full scale accuracy at 25°C, a 24Vdc power supply requiring 1VA, and RS485 Modbus RTU communication. Output OUT1 provides 5Vdc at 20mA for direct SSR control, while OUT2 is a configurable 24Vdc/50mA logical output for alarm, heating, or cooling functions. Current measurement range is 2A to 50A at 50/60Hz. The device operates from 0°C to 45°C with 35% to 95% RH, has IP20 sealing, and is constructed from PA 6 UL94V0 material weighing 75g. All outputs are optocoupled with 2500V insulation; thermocouple and RS485 inputs are isolated at 1000VDC and 2500VDC respectively.
Temperature Monitoring 24VDC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | ECOM0010 |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |