Celanese Corporation CELANEX 1700A 77

Description
To avoid hydrolytic degradation during processing, CELANEX resins have to be dried to a moisture level equal to or less than 0.02%. Drying should be done in a dehumidifying hopper dryer capable of dewpoints <-40°F (-40°C) at 250°F (121°C) for 4 hours.
Description
To avoid hydrolytic degradation during processing, CELANEX resins have to be dried to a moisture level equal to or less than 0.02%. Drying should be done in a dehumidifying hopper dryer capable of dewpoints <-40°F (-40°C) at 250°F (121°C) for 4 hours.

Suppliers

Company
Product
Description
Supplier Links
CELANEX 1700A - 77 - Celanese Corporation
Irving, TX, USA
CELANEX 1700A
77
CELANEX 1700A 77
To avoid hydrolytic degradation during processing, CELANEX resins have to be dried to a moisture level equal to or less than 0.02%. Drying should be done in a dehumidifying hopper dryer capable of dewpoints <-40°F (-40°C) at 250°F (121°C) for 4 hours.

To avoid hydrolytic degradation during processing, CELANEX resins have to be dried to a moisture level equal to or less than 0.02%. Drying should be done in a dehumidifying hopper dryer capable of dewpoints <-40°F (-40°C) at 250°F (121°C) for 4 hours.

Supplier's Site

Technical Specifications

  Celanese Corporation
Product Category Polymers and Plastic Resins
Product Number 77
Product Name CELANEX 1700A
Type MoldingCompound; Thermoplastic
Filler Unfilled
Features UL
Use Temperature 248 to 266 F (120 to 130 C)
Deflection Temperature 130 F (54.44 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Escor™ EAA Copolymer Resins - Escor™ 5110 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 14.00 g / 10 minutes
View Details
POLYPROPYLENE (PP) BLACK PELLETS - SG702 (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Milastomer™ Thermoplastic Olefinic Elastomer -  - Mitsui Chemicals America, Inc.
Specs
Type Thermoplastic
View Details