Celanese Corporation EVA Polymer for Adhesives 2842A

Description
Celanese EVA (ethylene vinyl acetate) polymers is a leading North American manufacturer of a full range of EVA copolymers. Celanese EVA polymers is based in Dallas, Texas, and its manufacturing plant is located in Edmonton, Alberta, Canada. At Celanese EVA polymers, our business starts with listening. Listening to your needs, the needs of the marketplace and to end users across a broad range of industries. We listen because we want to be your preferred development partner as you look to create polymer technology to meet the market requirements of today and tomorrow. With our industry-leading ability to develop and manufacture EVA copolymers, we want to create unique solutions for your processes and products – faster and better than any other supplier in our market. At Celanese, we are the industry leaders when it comes to creating custom-tailored solutions to plastic resin applications and our goal is to transform our resins into success for you and your customers. Ateva® EVA copolymers are used in many applications including, but not limited to, flexible packaging, thermal-lamination film, hot-melt adhesive, concentrates and photovoltaic cells. Ateva® G medical-grade EVA copolymers are USP Class VI medical products which are used in medical tubing and medical packagaing applications. Celanese provides regulatory support for these products. VitalDose® pharmaceutial EVA-based excipients deliver reliable performance required for pharmaceutical- and medical-device applications. They are widely accepted in medical applications, including implants, and are compliant with various international regulatory requirements. On August 1, 2009, AT Plastics, Inc. became Celanese Ethylene Vinyl Acetate (EVA) Performance Polymers, Inc.
Description
Celanese EVA (ethylene vinyl acetate) polymers is a leading North American manufacturer of a full range of EVA copolymers. Celanese EVA polymers is based in Dallas, Texas, and its manufacturing plant is located in Edmonton, Alberta, Canada. At Celanese EVA polymers, our business starts with listening. Listening to your needs, the needs of the marketplace and to end users across a broad range of industries. We listen because we want to be your preferred development partner as you look to create polymer technology to meet the market requirements of today and tomorrow. With our industry-leading ability to develop and manufacture EVA copolymers, we want to create unique solutions for your processes and products – faster and better than any other supplier in our market. At Celanese, we are the industry leaders when it comes to creating custom-tailored solutions to plastic resin applications and our goal is to transform our resins into success for you and your customers. Ateva® EVA copolymers are used in many applications including, but not limited to, flexible packaging, thermal-lamination film, hot-melt adhesive, concentrates and photovoltaic cells. Ateva® G medical-grade EVA copolymers are USP Class VI medical products which are used in medical tubing and medical packagaing applications. Celanese provides regulatory support for these products. VitalDose® pharmaceutial EVA-based excipients deliver reliable performance required for pharmaceutical- and medical-device applications. They are widely accepted in medical applications, including implants, and are compliant with various international regulatory requirements. On August 1, 2009, AT Plastics, Inc. became Celanese Ethylene Vinyl Acetate (EVA) Performance Polymers, Inc.

Suppliers

Company
Product
Description
Supplier Links
EVA Polymer for Adhesives - 2842A - Celanese Corporation
Irving, TX, USA
EVA Polymer for Adhesives
2842A
EVA Polymer for Adhesives 2842A
Celanese EVA (ethylene vinyl acetate) polymers is a leading North American manufacturer of a full range of EVA copolymers. Celanese EVA polymers is based in Dallas, Texas, and its manufacturing plant is located in Edmonton, Alberta, Canada. At Celanese EVA polymers, our business starts with listening. Listening to your needs, the needs of the marketplace and to end users across a broad range of industries. We listen because we want to be your preferred development partner as you look to create polymer technology to meet the market requirements of today and tomorrow. With our industry-leading ability to develop and manufacture EVA copolymers, we want to create unique solutions for your processes and products – faster and better than any other supplier in our market. At Celanese, we are the industry leaders when it comes to creating custom-tailored solutions to plastic resin applications and our goal is to transform our resins into success for you and your customers. Ateva® EVA copolymers are used in many applications including, but not limited to, flexible packaging, thermal-lamination film, hot-melt adhesive, concentrates and photovoltaic cells. Ateva® G medical-grade EVA copolymers are USP Class VI medical products which are used in medical tubing and medical packagaing applications. Celanese provides regulatory support for these products. VitalDose® pharmaceutial EVA-based excipients deliver reliable performance required for pharmaceutical- and medical-device applications. They are widely accepted in medical applications, including implants, and are compliant with various international regulatory requirements. On August 1, 2009, AT Plastics, Inc. became Celanese Ethylene Vinyl Acetate (EVA) Performance Polymers, Inc.

Celanese EVA (ethylene vinyl acetate) polymers is a leading North American manufacturer of a full range of EVA copolymers. Celanese EVA polymers is based in Dallas, Texas, and its manufacturing plant is located in Edmonton, Alberta, Canada.

At Celanese EVA polymers, our business starts with listening. Listening to your needs, the needs of the marketplace and to end users across a broad range of industries. We listen because we want to be your preferred development partner as you look to create polymer technology to meet the market requirements of today and tomorrow. With our industry-leading ability to develop and manufacture EVA copolymers, we want to create unique solutions for your processes and products – faster and better than any other supplier in our market. At Celanese, we are the industry leaders when it comes to creating custom-tailored solutions to plastic resin applications and our goal is to transform our resins into success for you and your customers.

  • Ateva® EVA copolymers are used in many applications including, but not limited to, flexible packaging, thermal-lamination film, hot-melt adhesive, concentrates and photovoltaic cells.
  • Ateva® G medical-grade EVA copolymers are USP Class VI medical products which are used in medical tubing and medical packagaing applications. Celanese provides regulatory support for these products.
  • VitalDose® pharmaceutial EVA-based excipients deliver reliable performance required for pharmaceutical- and medical-device applications. They are widely accepted in medical applications, including implants, and are compliant with various international regulatory requirements.

On August 1, 2009, AT Plastics, Inc. became Celanese Ethylene Vinyl Acetate (EVA) Performance Polymers, Inc.

Supplier's Site

Technical Specifications

  Celanese Corporation
Product Category Resins and Compounds
Product Number 2842A
Product Name EVA Polymer for Adhesives
Melt Flow 400.00 g / 10 minutes
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 43-5701 Gray Resin / C 402 Hardener - ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details
High Fluorine – Low Temperature Tetrapolymers -  - Cri-Tech, Inc.
Specs
Type Elastomer
Chemical System Fluoropolymer
Industry OEM or Industrial; Fuel Applications, Including Methanol-containing Fuels, Industrial Pollution Control
View Details
NYLON NATURAL PELLETS - 101L (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyamide
View Details