Celanese Corporation ZENITE 6330L 2735

Description
Polymer Resin
Description
Polymer Resin

Suppliers

Company
Product
Description
Supplier Links
ZENITE 6330L - 2735 - Celanese Corporation
Irving, TX, USA
ZENITE 6330L
2735
ZENITE 6330L 2735
Polymer Resin

Polymer Resin

Supplier's Site

Technical Specifications

  Celanese Corporation
Product Category Polymers and Plastic Resins
Product Number 2735
Product Name ZENITE 6330L
Type MoldingCompound; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3132 - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 9800 psi (67569 KPa)
Elongation 520.0 %
View Details
THERMOPLASTIC ELASTOMER (TPE) BLACK PELLETS - G7980 (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details
Milastomer™ Thermoplastic Olefinic Elastomer -  - Mitsui Chemicals America, Inc.
Specs
Type Thermoplastic
View Details