CEJN Industrial Corporation Electrically Conductive Hose Straight Braided

Description
CEJN electrically conductive hose has an integral wire that dissipates electro-static discharge and minimizes errant sparks. When assembled, the integral wire needs to be in contact with the hose connection for proper function. It is an excellent choice for applications in which media causes excessive static charge or where a static discharge has the potential to cause an explosion or damage. The hose offers high tensile strength, tear and abrasion resistance, and extremely high impact strength. The hose easily springs back to its original form. The first layer of the hose consists of ester-based polyurethane, the second of conductive wire, the third of polyester fiber braiding and the fourth of ester-based polyurethane.
Description
CEJN electrically conductive hose has an integral wire that dissipates electro-static discharge and minimizes errant sparks. When assembled, the integral wire needs to be in contact with the hose connection for proper function. It is an excellent choice for applications in which media causes excessive static charge or where a static discharge has the potential to cause an explosion or damage. The hose offers high tensile strength, tear and abrasion resistance, and extremely high impact strength. The hose easily springs back to its original form. The first layer of the hose consists of ester-based polyurethane, the second of conductive wire, the third of polyester fiber braiding and the fourth of ester-based polyurethane.

Suppliers

Company
Product
Description
Supplier Links
Electrically Conductive Hose - Straight Braided - CEJN Industrial Corporation
Gurnee, IL, USA
Electrically Conductive Hose
Straight Braided
Electrically Conductive Hose Straight Braided
CEJN electrically conductive hose has an integral wire that dissipates electro-static discharge and minimizes errant sparks. When assembled, the integral wire needs to be in contact with the hose connection for proper function. It is an excellent choice for applications in which media causes excessive static charge or where a static discharge has the potential to cause an explosion or damage. The hose offers high tensile strength, tear and abrasion resistance, and extremely high impact strength. The hose easily springs back to its original form. The first layer of the hose consists of ester-based polyurethane, the second of conductive wire, the third of polyester fiber braiding and the fourth of ester-based polyurethane.

CEJN electrically conductive hose has an integral wire that dissipates electro-static discharge and minimizes errant sparks. When assembled, the integral wire needs to be in contact with the hose connection for proper function. It is an excellent choice for applications in which media causes excessive static charge or where a static discharge has the potential to cause an explosion or damage. The hose offers high tensile strength, tear and abrasion resistance, and extremely high impact strength. The hose easily springs back to its original form. The first layer of the hose consists of ester-based polyurethane, the second of conductive wire, the third of polyester fiber braiding and the fourth of ester-based polyurethane.

Supplier's Site
Anti-Spark Hose Straight Braided
CEJN anti-spark hose is resistant to scorching and damage due to exposure to sparks that are present in welding environments or where cutting equipment is in use. The hose offers outstanding aging qualities and long duty. It is light and flexible and has high impact strength, as well as high tensile and tear strength. The hose easily springs back to its original form. The first layer of the hose consists of ester-based polyurethane, the second of polyester fiber braiding and the third of ester-based polyurethane.

CEJN anti-spark hose is resistant to scorching and damage due to exposure to sparks that are present in welding environments or where cutting equipment is in use. The hose offers outstanding aging qualities and long duty. It is light and flexible and has high impact strength, as well as high tensile and tear strength. The hose easily springs back to its original form. The first layer of the hose consists of ester-based polyurethane, the second of polyester fiber braiding and the third of ester-based polyurethane.

Supplier's Site
CEJN water hose is designed to be used with water but is also an excellent choice for compressed air in damp and wet environments. It has high impact strength and is functional in a wide temperature range. The hose easily springs back to its original form and has excellent abrasion resistance. The first layer of the hose consists of ether-based polyurethane, the second of polyester fiber and the third of ether-based polyurethane.

CEJN water hose is designed to be used with water but is also an excellent choice for compressed air in damp and wet environments. It has high impact strength and is functional in a wide temperature range. The hose easily springs back to its original form and has excellent abrasion resistance. The first layer of the hose consists of ether-based polyurethane, the second of polyester fiber and the third of ether-based polyurethane.

Supplier's Site

Technical Specifications

  CEJN Industrial Corporation CEJN Industrial Corporation CEJN Industrial Corporation
Product Category Industrial Hose Industrial Hose Industrial Hose
Product Number Straight Braided Straight Braided Straight Braided
Product Name Electrically Conductive Hose Anti-Spark Hose Water Hose
Product Form Hose Hose Hose
I.D. 0.256 to 0.433 inch (6.5 to 11 mm) 0.256 to 0.433 inch (6.5 to 11 mm) 0.315 to 0.433 inch (8 to 11 mm)
O.D. 0.394 to 0.630 inch (10 to 16 mm) 0.394 to 0.630 inch (10 to 16 mm) 0.472 to 0.630 inch (12 to 16 mm)
Working Pressure 174 to 232 psi (122 to 163 m H2O) 174 to 203 psi (122 to 143 m H2O) 145 psi (102 m H2O)
Burst Pressure 696 to 928 psi (490 to 653 m H2O) 696 to 812 psi (490 to 571 m H2O) 580 psi (408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

EN 857 2SC-04 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 2SC0401 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.260 inch (6.6 mm)
O.D. 0.524 inch (13.3 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Hydraulic Hoses - H1 SO Code H 1 SO - 5611100571101 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details