The CEJN High-Pressure hose is a spiralized steel reinforced polymer hose that picks up where conventional product capabilities stop. It gives you ultra-high working pressure with maintained flexibility through entire life. Its low volumetric expansion gives fast response time in hydraulic systems while the smooth inner bores provide a minimized pressure drop. A long-lasting service time and extended hose life in even the toughest applications is a result of the kink-resistant steel-reinforced construction, abrasion-resistant covers and a superior chemical resistance. The small outside diameter makes the hose ideal for tight routing.
| CEJN Industrial Corporation | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Series 72 |
| Product Name | High Pressure Hydraulic Hose |
| Product Form | Hose |
| I.D. | 0.252 inch (6.4 mm) |
| O.D. | 0.492 inch (12.5 mm) |
| Weight | 168.0 lbs/ft (250 g/mm) |
| Minimum Bend Radius | 3 inch (71.12 mm) |