Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL HOSE
CEJN INDUSTRIAL CORPORATION
C19958B6260 -- RECOIL HOSES
CEJN Industrial Corporation
Recoil Hoses
C19958B6260
Description
CEJN C19958B6260 Recoil Hose
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
CEJN C19958B6260 Recoil Hose
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Recoil Hoses
1891672
Recoil Hoses
1891672
CEJN C19958B6260 Recoil Hose
CEJN C19958B6260 Recoil Hose
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Hose
Product Number
1891672
Product Name
Recoil Hoses
I.D.
0.315 inch (8 mm)
O.D.
0.472 inch (12 mm)
Working Pressure
145 psi (102 m H2O)
Material
Pur
Unlock Full Specs
to access all available technical data
Similar Products
Petersen Products Co.
Hose Assembly, 3/8"x12' 300 Psi, Quick Disconnect
936-2038-2012
Specs
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
O.D.
0.500 inch (12.7 mm)
View Details
Jergens, Inc.
Low Pressure Air Hoses
61106
Specs
Product Form
Hose
O.D.
0.250 inch (6.35 mm)
Application
Pneumatic
View Details
Certex UK
Hydraulic Hoses - Extension Hoses VL SOU 100.572.315
5611100572315
Specs
Product Form
Assembly
Working Pressure
10153 psi (7145 m H2O)
Application
Hydraulics
View Details
Kuriyama of America, Inc.
Armtex® Attack™ 50 ft Available Lengths, 2 1/2 in. Size, and NST Coupling Type Purple Lightweight Lined Fire Hose|Master File
AA250P050-NH250
Specs
Product Form
Hose
O.D.
2.500 inch (63.5 mm)
Weight
0.5 lbs/ft (0.7440 g/mm)
View Details