CEF Industries LLC Oil Free/Oil Less Non-articulating Piston Compressor 9100LA2B

Description
CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts into reality. Dynamically balanced and built with high performance corrosion-resistant materials for critical applications, CEF offers compressors that are the lowest in weight while maintaining the highest reliability for the same performance criteria. Supported by our worldwide distributor and service capability, our compressors are the industry standard for potable water applications in the commercial, military, regional, business jets and helicopter markets. Additionally, CEF compressors are also used in radar systems, weapon systems, icing systems and a number of other high pressure pneumatic applications. With thousands of units in the field today, all of CEF's piston compressors are serviceable with overhaul manuals and with spare part kits. Key Features Excellent MTBF (Mean Time Between Failure) – High reliability RTCA-DO-160D Qualified Low Weight Built in motor thermal protection Offered in three phase, 400 hz, 115/200 VAC or 28VDC configurations Oil less design delivers uncontaminated cleaner compressor air Precision balanced cantilevered stainless steel crankshaft design provides superior balance and long life All models are rated for 100% continuous duty cycle Self –lubricating Teflon Piston Cup designed for oil-less compressor service with a specially formulated material for long life Cast-Aluminum Heads and Cylinders finned to maximize heat transfer. Anodized to provide excellent corrosion resistance A variety of input and output pneumatic connectors and filters options A variety of electric connectors and mounting plate configurations options Stainless steel valve diaphragm helps maintain maximum pump efficiency by resisting corrosion and preventing foreign particles from coating valve seats extending operating life and durability Belt driven for quite operation For the A380, CEF designed a scroll compressor to accomodate the high pressure and flow requirements associated to the potable water system. Scroll compressors are positive displacement devices that work by using two inter-fitting Archimedes spiral-shaped scroll members to compress air. One of the scrolls is located in a fixed position while the other scroll rotates eccentrically around it. The air is then sucked in from a port located on the outside diameter and compressed to exit from the center. This design offers some unique advantages for aircraft applications in that our scroll compressor uses less energy than a piston compressor to produce the same volume and pressure of air. Additionally, scroll compressors are smoother running resulting in quieter operations, more compact in size and have fewer moving parts increasing their reliability.
Datasheet
Description
CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts into reality. Dynamically balanced and built with high performance corrosion-resistant materials for critical applications, CEF offers compressors that are the lowest in weight while maintaining the highest reliability for the same performance criteria. Supported by our worldwide distributor and service capability, our compressors are the industry standard for potable water applications in the commercial, military, regional, business jets and helicopter markets. Additionally, CEF compressors are also used in radar systems, weapon systems, icing systems and a number of other high pressure pneumatic applications. With thousands of units in the field today, all of CEF's piston compressors are serviceable with overhaul manuals and with spare part kits. Key Features Excellent MTBF (Mean Time Between Failure) – High reliability RTCA-DO-160D Qualified Low Weight Built in motor thermal protection Offered in three phase, 400 hz, 115/200 VAC or 28VDC configurations Oil less design delivers uncontaminated cleaner compressor air Precision balanced cantilevered stainless steel crankshaft design provides superior balance and long life All models are rated for 100% continuous duty cycle Self –lubricating Teflon Piston Cup designed for oil-less compressor service with a specially formulated material for long life Cast-Aluminum Heads and Cylinders finned to maximize heat transfer. Anodized to provide excellent corrosion resistance A variety of input and output pneumatic connectors and filters options A variety of electric connectors and mounting plate configurations options Stainless steel valve diaphragm helps maintain maximum pump efficiency by resisting corrosion and preventing foreign particles from coating valve seats extending operating life and durability Belt driven for quite operation For the A380, CEF designed a scroll compressor to accomodate the high pressure and flow requirements associated to the potable water system. Scroll compressors are positive displacement devices that work by using two inter-fitting Archimedes spiral-shaped scroll members to compress air. One of the scrolls is located in a fixed position while the other scroll rotates eccentrically around it. The air is then sucked in from a port located on the outside diameter and compressed to exit from the center. This design offers some unique advantages for aircraft applications in that our scroll compressor uses less energy than a piston compressor to produce the same volume and pressure of air. Additionally, scroll compressors are smoother running resulting in quieter operations, more compact in size and have fewer moving parts increasing their reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Free/Oil Less Non-articulating Piston Compressor - 9100LA2B - CEF Industries LLC
Addison, IL, USA
Oil Free/Oil Less Non-articulating Piston Compressor
9100LA2B
Oil Free/Oil Less Non-articulating Piston Compressor 9100LA2B
CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts into reality. Dynamically balanced and built with high performance corrosion-resistant materials for critical applications, CEF offers compressors that are the lowest in weight while maintaining the highest reliability for the same performance criteria. Supported by our worldwide distributor and service capability, our compressors are the industry standard for potable water applications in the commercial, military, regional, business jets and helicopter markets. Additionally, CEF compressors are also used in radar systems, weapon systems, icing systems and a number of other high pressure pneumatic applications. With thousands of units in the field today, all of CEF's piston compressors are serviceable with overhaul manuals and with spare part kits. Key Features Excellent MTBF (Mean Time Between Failure) – High reliability RTCA-DO-160D Qualified Low Weight Built in motor thermal protection Offered in three phase, 400 hz, 115/200 VAC or 28VDC configurations Oil less design delivers uncontaminated cleaner compressor air Precision balanced cantilevered stainless steel crankshaft design provides superior balance and long life All models are rated for 100% continuous duty cycle Self –lubricating Teflon Piston Cup designed for oil-less compressor service with a specially formulated material for long life Cast-Aluminum Heads and Cylinders finned to maximize heat transfer. Anodized to provide excellent corrosion resistance A variety of input and output pneumatic connectors and filters options A variety of electric connectors and mounting plate configurations options Stainless steel valve diaphragm helps maintain maximum pump efficiency by resisting corrosion and preventing foreign particles from coating valve seats extending operating life and durability Belt driven for quite operation For the A380, CEF designed a scroll compressor to accomodate the high pressure and flow requirements associated to the potable water system. Scroll compressors are positive displacement devices that work by using two inter-fitting Archimedes spiral-shaped scroll members to compress air. One of the scrolls is located in a fixed position while the other scroll rotates eccentrically around it. The air is then sucked in from a port located on the outside diameter and compressed to exit from the center. This design offers some unique advantages for aircraft applications in that our scroll compressor uses less energy than a piston compressor to produce the same volume and pressure of air. Additionally, scroll compressors are smoother running resulting in quieter operations, more compact in size and have fewer moving parts increasing their reliability.

CEF Oil Free/Oil Less non-articulating piston compressors are the workhorses of the Aerospace and Defense industry. Available in several sizes and proven to last for decades in some of the most extreme operating conditions, CEF compressors provide the clean air power to turn concepts into reality. Dynamically balanced and built with high performance corrosion-resistant materials for critical applications, CEF offers compressors that are the lowest in weight while maintaining the highest reliability for the same performance criteria.

Supported by our worldwide distributor and service capability, our compressors are the industry standard for potable water applications in the commercial, military, regional, business jets and helicopter markets. Additionally, CEF compressors are also used in radar systems, weapon systems, icing systems and a number of other high pressure pneumatic applications. With thousands of units in the field today, all of CEF's piston compressors are serviceable with overhaul manuals and with spare part kits.

Key Features

  • Excellent MTBF (Mean Time Between Failure) – High reliability
  • RTCA-DO-160D Qualified
  • Low Weight
  • Built in motor thermal protection
  • Offered in three phase, 400 hz, 115/200 VAC or 28VDC configurations
  • Oil less design delivers uncontaminated cleaner compressor air
  • Precision balanced cantilevered stainless steel crankshaft design provides superior balance and long life
  • All models are rated for 100% continuous duty cycle
  • Self –lubricating Teflon Piston Cup designed for oil-less compressor service with a specially formulated material for long life
  • Cast-Aluminum Heads and Cylinders finned to maximize heat transfer. Anodized to provide excellent corrosion resistance
  • A variety of input and output pneumatic connectors and filters options
  • A variety of electric connectors and mounting plate configurations options
  • Stainless steel valve diaphragm helps maintain maximum pump efficiency by resisting corrosion and preventing foreign particles from coating valve seats extending operating life and durability
  • Belt driven for quite operation

For the A380, CEF designed a scroll compressor to accomodate the high pressure and flow requirements associated to the potable water system. Scroll compressors are positive displacement devices that work by using two inter-fitting Archimedes spiral-shaped scroll members to compress air. One of the scrolls is located in a fixed position while the other scroll rotates eccentrically around it. The air is then sucked in from a port located on the outside diameter and compressed to exit from the center. This design offers some unique advantages for aircraft applications in that our scroll compressor uses less energy than a piston compressor to produce the same volume and pressure of air. Additionally, scroll compressors are smoother running resulting in quieter operations, more compact in size and have fewer moving parts increasing their reliability.

Supplier's Site Datasheet

Technical Specifications

  CEF Industries LLC
Product Category Air Compressors
Product Number 9100LA2B
Product Name Oil Free/Oil Less Non-articulating Piston Compressor
Compressor Technology Scroll Compressor
Power Source AC Single Phase
Lubrication Style Oil-free
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KR2/KR2V Series Rotary Screw Air Compressor - rogers-kr2-kr2v-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 152 to 2621 SCFM (258 to 4455 m³/hr)
Discharge / Operating Pressure 80 to 210 psi (56.3 to 148 m H2O)
Horse Power 100 to 500 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ401A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 1.4 HP
Mounting Skid / Base Plate Mounted
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details