CEE Norm Connector Ac Power, Rcpt, 32A, 240V; Current Rating Ceenorm 3138

Description
CONNECTOR AC POWER, RCPT, 32A, 240V; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:Quick RoHS Compliant: Yes
Datasheet
Description
CONNECTOR AC POWER, RCPT, 32A, 240V; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:Quick RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Ac Power, Rcpt, 32A, 240V; Current Rating Ceenorm - 41Y2562 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ac Power, Rcpt, 32A, 240V; Current Rating Ceenorm
41Y2562
Connector Ac Power, Rcpt, 32A, 240V; Current Rating Ceenorm 41Y2562
CONNECTOR AC POWER, RCPT, 32A, 240V; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:Quick RoHS Compliant: Yes

CONNECTOR AC POWER, RCPT, 32A, 240V; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:Quick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41Y2562
Product Name Connector Ac Power, Rcpt, 32A, 240V; Current Rating Ceenorm
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-R500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Between Series Adapters - 2171-NEFU-D12G4-R3DW4-ND - DigiKey
Specs
Gender Female / Jack
View Details