CEE Norm Socket, 16A, 415V, 3P+N+E Way; Current Rating Ceenorm 312001

Description
SOCKET, 16A, 415V, 3P+N+E WAY; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Description
SOCKET, 16A, 415V, 3P+N+E WAY; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 16A, 415V, 3P+N+E Way is designed for reliable electrical connections in various applications. It features a current rating of 16A and a voltage rating of 415V, making it suitable for high-power environments. The socket is equipped with a 3P+N+E pin configuration, ensuring proper grounding and safety. It has an IP44 rating, indicating it is splashproof and can withstand exposure to water and dust. The connector utilizes a moulded cable sleeve and a 4-point locking system for secure connections, along with screwless terminals for ease of installation. This product is RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The Socket, 16A, 415V, 3P+N+E Way is designed for reliable electrical connections in various applications. It features a current rating of 16A and a voltage rating of 415V, making it suitable for high-power environments. The socket is equipped with a 3P+N+E pin configuration, ensuring proper grounding and safety. It has an IP44 rating, indicating it is splashproof and can withstand exposure to water and dust. The connector utilizes a moulded cable sleeve and a 4-point locking system for secure connections, along with screwless terminals for ease of installation. This product is RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Socket, 16A, 415V, 3P+N+E Way; Current Rating Ceenorm - 02M0123 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 16A, 415V, 3P+N+E Way; Current Rating Ceenorm
02M0123
Socket, 16A, 415V, 3P+N+E Way; Current Rating Ceenorm 02M0123
SOCKET, 16A, 415V, 3P+N+E WAY; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

SOCKET, 16A, 415V, 3P+N+E WAY; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02M0123
Product Name Socket, 16A, 415V, 3P+N+E Way; Current Rating Ceenorm
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers