CEE Norm Connector Ac Power, Plug, 32A, 415V; Current Rating Ceenorm 2148

Description
CONNECTOR AC POWER, PLUG, 32A, 415V; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:Quick RoHS Compliant: Yes
Datasheet
Description
CONNECTOR AC POWER, PLUG, 32A, 415V; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:Quick RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Ac Power, Plug, 32A, 415V; Current Rating Ceenorm - 41Y2558 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ac Power, Plug, 32A, 415V; Current Rating Ceenorm
41Y2558
Connector Ac Power, Plug, 32A, 415V; Current Rating Ceenorm 41Y2558
CONNECTOR AC POWER, PLUG, 32A, 415V; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:Quick RoHS Compliant: Yes

CONNECTOR AC POWER, PLUG, 32A, 415V; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP44; Product Range:Quick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41Y2558
Product Name Connector Ac Power, Plug, 32A, 415V; Current Rating Ceenorm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BRE.2K.200.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
PCB Connectors - NC2-FL4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Plug - NECU-S-M12G3-HX - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers