CEE Norm Connector Ac Power, Plug, 16A, 240V; Current Rating Ceenorm 2126

Description
CONNECTOR AC POWER, PLUG, 16A, 240V; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:Quick RoHS Compliant: Yes
Datasheet
Description
CONNECTOR AC POWER, PLUG, 16A, 240V; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:Quick RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Ac Power, Plug, 16A, 240V; Current Rating Ceenorm - 41Y2551 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ac Power, Plug, 16A, 240V; Current Rating Ceenorm
41Y2551
Connector Ac Power, Plug, 16A, 240V; Current Rating Ceenorm 41Y2551
CONNECTOR AC POWER, PLUG, 16A, 240V; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:Quick RoHS Compliant: Yes

CONNECTOR AC POWER, PLUG, 16A, 240V; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:Quick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41Y2551
Product Name Connector Ac Power, Plug, 16A, 240V; Current Rating Ceenorm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details