CEE Norm Plug, Free, 110V, 16A, 2P+E; Current Rating Ceenorm 21000-TLS

Description
PLUG, FREE, 110V, 16A, 2P+E; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; Contact RoHS Compliant: Yes
Datasheet
Description
PLUG, FREE, 110V, 16A, 2P+E; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Free, 110V, 16A, 2P+E; Current Rating Ceenorm - 76T3021 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Free, 110V, 16A, 2P+E; Current Rating Ceenorm
76T3021
Plug, Free, 110V, 16A, 2P+E; Current Rating Ceenorm 76T3021
PLUG, FREE, 110V, 16A, 2P+E; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; Contact RoHS Compliant: Yes

PLUG, FREE, 110V, 16A, 2P+E; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76T3021
Product Name Plug, Free, 110V, 16A, 2P+E; Current Rating Ceenorm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male Terminator - SALE-TE75 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details