CEE Norm Plug, Free, 415V, 16A, 3P+N+E; Current Rating Ceenorm 203-TLS

Description
PLUG, FREE, 415V, 16A, 3P+N+E; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; Contact RoHS Compliant: Yes
Datasheet
Description
PLUG, FREE, 415V, 16A, 3P+N+E; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Free, 415V, 16A, 3P+N+E; Current Rating Ceenorm - 76T3016 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Free, 415V, 16A, 3P+N+E; Current Rating Ceenorm
76T3016
Plug, Free, 415V, 16A, 3P+N+E; Current Rating Ceenorm 76T3016
PLUG, FREE, 415V, 16A, 3P+N+E; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product Range:-; Contact RoHS Compliant: Yes

PLUG, FREE, 415V, 16A, 3P+N+E; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76T3016
Product Name Plug, Free, 415V, 16A, 3P+N+E; Current Rating Ceenorm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products