CEE Norm Socket, Panel Mount, 240V, 2P+E Way; Current Rating Ceenorm 13703

Description
SOCKET, PANEL MOUNT, 240V, 2P+E WAY; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SOCKET, PANEL MOUNT, 240V, 2P+E WAY; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Panel Mount, 240V, 2P+E Way; Current Rating Ceenorm - 26M5848 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Panel Mount, 240V, 2P+E Way; Current Rating Ceenorm
26M5848
Socket, Panel Mount, 240V, 2P+E Way; Current Rating Ceenorm 26M5848
SOCKET, PANEL MOUNT, 240V, 2P+E WAY; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

SOCKET, PANEL MOUNT, 240V, 2P+E WAY; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M5848
Product Name Socket, Panel Mount, 240V, 2P+E Way; Current Rating Ceenorm
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details