CEE Norm Socket, Panel Mount, 240V, 2P+E Way; Current Rating Ceenorm 13668

Description
SOCKET, PANEL MOUNT, 240V, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SOCKET, PANEL MOUNT, 240V, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Panel Mount, 240V, 2P+E Way; Current Rating Ceenorm - 02M0488 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Panel Mount, 240V, 2P+E Way; Current Rating Ceenorm
02M0488
Socket, Panel Mount, 240V, 2P+E Way; Current Rating Ceenorm 02M0488
SOCKET, PANEL MOUNT, 240V, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

SOCKET, PANEL MOUNT, 240V, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02M0488
Product Name Socket, Panel Mount, 240V, 2P+E Way; Current Rating Ceenorm
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details