CEE Norm Socket, Panel, 240V, 16A, 2P+E; Current Rating Ceenorm 1311

Description
SOCKET, PANEL, 240V, 16A, 2P+E; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; Contact RoHS Compliant: Yes
Datasheet
Description
SOCKET, PANEL, 240V, 16A, 2P+E; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Panel, 240V, 16A, 2P+E; Current Rating Ceenorm - 76T2994 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Panel, 240V, 16A, 2P+E; Current Rating Ceenorm
76T2994
Socket, Panel, 240V, 16A, 2P+E; Current Rating Ceenorm 76T2994
SOCKET, PANEL, 240V, 16A, 2P+E; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; Contact RoHS Compliant: Yes

SOCKET, PANEL, 240V, 16A, 2P+E; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76T2994
Product Name Socket, Panel, 240V, 16A, 2P+E; Current Rating Ceenorm
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Drawer ® 75 Housing Socket housing panel float mount - 075MSF - Anderson Power Products
Specs
Mounting Float Mount
View Details
3 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Coaxial Adapters - CC-A-292-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details