CEE Norm Socket Surf Mt, 32A, 415V, 3P+N+E Way; Current Rating Ceenorm 11962

Description
SOCKET SURF MT, 32A, 415V, 3P+N+E WAY; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Surface Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product RoHS Compliant: Yes
Datasheet
Description
SOCKET SURF MT, 32A, 415V, 3P+N+E WAY; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Surface Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Surf Mt, 32A, 415V, 3P+N+E Way; Current Rating Ceenorm - 01M9822 - Newark, An Avnet Company
Chicago, IL, United States
Socket Surf Mt, 32A, 415V, 3P+N+E Way; Current Rating Ceenorm
01M9822
Socket Surf Mt, 32A, 415V, 3P+N+E Way; Current Rating Ceenorm 01M9822
SOCKET SURF MT, 32A, 415V, 3P+N+E WAY; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Surface Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product RoHS Compliant: Yes

SOCKET SURF MT, 32A, 415V, 3P+N+E WAY; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Surface Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP44; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01M9822
Product Name Socket Surf Mt, 32A, 415V, 3P+N+E Way; Current Rating Ceenorm
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details