CEE Norm Socket Surf Mt, 32A, 240V, 2P+E Way; Current Rating Ceenorm 11949

Description
SOCKET SURF MT, 32A, 240V, 2P+E WAY; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SOCKET SURF MT, 32A, 240V, 2P+E WAY; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Surf Mt, 32A, 240V, 2P+E Way; Current Rating Ceenorm - 01M9821 - Newark, An Avnet Company
Chicago, IL, United States
Socket Surf Mt, 32A, 240V, 2P+E Way; Current Rating Ceenorm
01M9821
Socket Surf Mt, 32A, 240V, 2P+E Way; Current Rating Ceenorm 01M9821
SOCKET SURF MT, 32A, 240V, 2P+E WAY; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

SOCKET SURF MT, 32A, 240V, 2P+E WAY; Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01M9821
Product Name Socket Surf Mt, 32A, 240V, 2P+E Way; Current Rating Ceenorm
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
BNC Male, RG174/U - 8905 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details