CEE Norm Socket Surf Mt, 16A, 240V, 2P+E Way; Current Rating Ceenorm 11895

Description
SOCKET SURF MT, 16A, 240V, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SOCKET SURF MT, 16A, 240V, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Surf Mt, 16A, 240V, 2P+E Way; Current Rating Ceenorm - 02M0485 - Newark, An Avnet Company
Chicago, IL, United States
Socket Surf Mt, 16A, 240V, 2P+E Way; Current Rating Ceenorm
02M0485
Socket Surf Mt, 16A, 240V, 2P+E Way; Current Rating Ceenorm 02M0485
SOCKET SURF MT, 16A, 240V, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

SOCKET SURF MT, 16A, 240V, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02M0485
Product Name Socket Surf Mt, 16A, 240V, 2P+E Way; Current Rating Ceenorm
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NALCN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details