CEE Norm Socket, Panel, 110V, 16A, 2P+E; Current Rating Ceenorm 11302

Description
SOCKET, PANEL, 110V, 16A, 2P+E; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Surface Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
SOCKET, PANEL, 110V, 16A, 2P+E; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Surface Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Panel, 110V, 16A, 2P+E; Current Rating Ceenorm - 76T2974 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Panel, 110V, 16A, 2P+E; Current Rating Ceenorm
76T2974
Socket, Panel, 110V, 16A, 2P+E; Current Rating Ceenorm 76T2974
SOCKET, PANEL, 110V, 16A, 2P+E; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Surface Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

SOCKET, PANEL, 110V, 16A, 2P+E; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Surface Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76T2974
Product Name Socket, Panel, 110V, 16A, 2P+E; Current Rating Ceenorm
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-605-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers