CECOR Poly Bin Bulk Containers OA-P28

Description
Poly Bins sort, transport and store materials, goods and works-in-progress. These bulk storage containers are used in warehouses, manufacturing plants and industrial facilities. Bins also work well for segregating different types of recyclables and waste. Smart, space-saving design allows the bins to be nested when empty with ribs that increase bin strength while also allowing for easy separation when needed. Save space by stacking bins. Medium-duty stacking lids keep contents from spilling and allows bins to be stacked on top of each other. Poly Bin bulk containers are made of durable linear low-density polyethlene (LLDPE), with a smooth, rounded, nonstick surface that won’t damage delicate contents and makes for easy cleaning. Molded-in two-way fork pockets allow easy transport by forklift. Bins withstand temperatures ranging for – 20 to 150 degrees farenheit. Gray color is standard and is approved by USDA and FDA for food processing. Other colors are available. Poly Bin Bulk Storage Containers are designed for long-lasting durability, strength, dependability and high-cube utilizaiton. Won’t rust or corrode. 28 cubic feet capacity Stackable when loaded Nestable when empty Full Specs Series: OAP-28 Capacity: 28 cu. ft. Load Rating: 2,000 lbs Bin Dimensions: 40-1/2” L x 40-1/2” W x 29” D Overall Dimensions 44” L x 44” W x 34” D Under Clearance: 4′ Cover: See options Weight: 90 lbs Color Options: Gray (standard), blue, green, red & yellow
Datasheet
Description
Poly Bins sort, transport and store materials, goods and works-in-progress. These bulk storage containers are used in warehouses, manufacturing plants and industrial facilities. Bins also work well for segregating different types of recyclables and waste. Smart, space-saving design allows the bins to be nested when empty with ribs that increase bin strength while also allowing for easy separation when needed. Save space by stacking bins. Medium-duty stacking lids keep contents from spilling and allows bins to be stacked on top of each other. Poly Bin bulk containers are made of durable linear low-density polyethlene (LLDPE), with a smooth, rounded, nonstick surface that won’t damage delicate contents and makes for easy cleaning. Molded-in two-way fork pockets allow easy transport by forklift. Bins withstand temperatures ranging for – 20 to 150 degrees farenheit. Gray color is standard and is approved by USDA and FDA for food processing. Other colors are available. Poly Bin Bulk Storage Containers are designed for long-lasting durability, strength, dependability and high-cube utilizaiton. Won’t rust or corrode. 28 cubic feet capacity Stackable when loaded Nestable when empty Full Specs Series: OAP-28 Capacity: 28 cu. ft. Load Rating: 2,000 lbs Bin Dimensions: 40-1/2” L x 40-1/2” W x 29” D Overall Dimensions 44” L x 44” W x 34” D Under Clearance: 4′ Cover: See options Weight: 90 lbs Color Options: Gray (standard), blue, green, red & yellow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poly Bin Bulk Containers - OA-P28 - CECOR
Belleville, WI, USA
Poly Bin Bulk Containers
OA-P28
Poly Bin Bulk Containers OA-P28
Poly Bins sort, transport and store materials, goods and works-in-progress. These bulk storage containers are used in warehouses, manufacturing plants and industrial facilities. Bins also work well for segregating different types of recyclables and waste. Smart, space-saving design allows the bins to be nested when empty with ribs that increase bin strength while also allowing for easy separation when needed. Save space by stacking bins. Medium-duty stacking lids keep contents from spilling and allows bins to be stacked on top of each other. Poly Bin bulk containers are made of durable linear low-density polyethlene (LLDPE), with a smooth, rounded, nonstick surface that won’t damage delicate contents and makes for easy cleaning. Molded-in two-way fork pockets allow easy transport by forklift. Bins withstand temperatures ranging for – 20 to 150 degrees farenheit. Gray color is standard and is approved by USDA and FDA for food processing. Other colors are available. Poly Bin Bulk Storage Containers are designed for long-lasting durability, strength, dependability and high-cube utilizaiton. Won’t rust or corrode. 28 cubic feet capacity Stackable when loaded Nestable when empty Full Specs Series: OAP-28 Capacity: 28 cu. ft. Load Rating: 2,000 lbs Bin Dimensions: 40-1/2” L x 40-1/2” W x 29” D Overall Dimensions 44” L x 44” W x 34” D Under Clearance: 4′ Cover: See options Weight: 90 lbs Color Options: Gray (standard), blue, green, red & yellow

Poly Bins sort, transport and store materials, goods and works-in-progress. These bulk storage containers are used in warehouses, manufacturing plants and industrial facilities. Bins also work well for segregating different types of recyclables and waste.

Smart, space-saving design allows the bins to be nested when empty with ribs that increase bin strength while also allowing for easy separation when needed. Save space by stacking bins. Medium-duty stacking lids keep contents from spilling and allows bins to be stacked on top of each other.

Poly Bin bulk containers are made of durable linear low-density polyethlene (LLDPE), with a smooth, rounded, nonstick surface that won’t damage delicate contents and makes for easy cleaning. Molded-in two-way fork pockets allow easy transport by forklift. Bins withstand temperatures ranging for – 20 to 150 degrees farenheit. Gray color is standard and is approved by USDA and FDA for food processing. Other colors are available.

Poly Bin Bulk Storage Containers are designed for long-lasting durability, strength, dependability and high-cube utilizaiton. Won’t rust or corrode.

  • 28 cubic feet capacity
  • Stackable when loaded
  • Nestable when empty

Full Specs

Series:

OAP-28

Capacity:

28 cu. ft.

Load Rating:

2,000 lbs

Bin Dimensions:

40-1/2” L x 40-1/2” W x 29” D

Overall Dimensions

44” L x 44” W x 34” D

Under Clearance:

4″

Cover:

See options

Weight:

90 lbs

Color Options:

Gray (standard), blue, green, red & yellow
Supplier's Site Datasheet

Technical Specifications

  CECOR
Product Category Industrial Containers
Product Number OA-P28
Product Name Poly Bin Bulk Containers
Container Type Bin
Material Polyethylene (PE)
Application General
Volume Capacity 209 gallons (793 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Boxes - 1783341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 7.48 gallons (28.3 liters)
View Details