Fisher-Klosterman Fabric Collector FLOWaire (Pulse-Jet)

Description
The Fisher-Klosterman FLOWaire Series Pulse Jet Fabric Collector is designed to be used in a diversity of applications for the collection of powdered materials and dusts. The pulse jet design has been around for many years and is the workhorse of the dust collection industry. Our experienced engineering staff will ensure that you receive the best dust collector selection for your application. Available Collector Features: Pulse-jet cleaning technology Capacities from <100 to +100,000 acfm Carbon, stainless, or alloy steel construction Filter options include membrane coatings, high temperature fabrics, pleated media, special finishes Top or bottom filter access Hopper, high side with wear plate, and tangential gas entry designs available Bin vent Access steel Internal finishes High pressure or vacuum operation (ASME Code stamp available) High temperature design Explosion venting On demand pulse control Solid state electronic controls
Description
The Fisher-Klosterman FLOWaire Series Pulse Jet Fabric Collector is designed to be used in a diversity of applications for the collection of powdered materials and dusts. The pulse jet design has been around for many years and is the workhorse of the dust collection industry. Our experienced engineering staff will ensure that you receive the best dust collector selection for your application. Available Collector Features: Pulse-jet cleaning technology Capacities from <100 to +100,000 acfm Carbon, stainless, or alloy steel construction Filter options include membrane coatings, high temperature fabrics, pleated media, special finishes Top or bottom filter access Hopper, high side with wear plate, and tangential gas entry designs available Bin vent Access steel Internal finishes High pressure or vacuum operation (ASME Code stamp available) High temperature design Explosion venting On demand pulse control Solid state electronic controls

Suppliers

Company
Product
Description
Supplier Links
Fabric Collector - FLOWaire (Pulse-Jet) - Fisher-Klosterman
Louisville, KY, USA
Fabric Collector
FLOWaire (Pulse-Jet)
Fabric Collector FLOWaire (Pulse-Jet)
The Fisher-Klosterman FLOWaire Series Pulse Jet Fabric Collector is designed to be used in a diversity of applications for the collection of powdered materials and dusts. The pulse jet design has been around for many years and is the workhorse of the dust collection industry. Our experienced engineering staff will ensure that you receive the best dust collector selection for your application. Available Collector Features: Pulse-jet cleaning technology Capacities from <100 to +100,000 acfm Carbon, stainless, or alloy steel construction Filter options include membrane coatings, high temperature fabrics, pleated media, special finishes Top or bottom filter access Hopper, high side with wear plate, and tangential gas entry designs available Bin vent Access steel Internal finishes High pressure or vacuum operation (ASME Code stamp available) High temperature design Explosion venting On demand pulse control Solid state electronic controls

The Fisher-Klosterman FLOWaire Series Pulse Jet Fabric Collector is designed to be used in a diversity of applications for the collection of powdered materials and dusts. The pulse jet design has been around for many years and is the workhorse of the dust collection industry. Our experienced engineering staff will ensure that you receive the best dust collector selection for your application.

  • Available Collector Features:
  • Pulse-jet cleaning technology
  • Capacities from <100 to +100,000 acfm
  • Carbon, stainless, or alloy steel construction
  • Filter options include membrane coatings, high temperature fabrics, pleated media, special finishes
  • Top or bottom filter access
  • Hopper, high side with wear plate, and tangential gas entry designs available
  • Bin vent
  • Access steel
  • Internal finishes
  • High pressure or vacuum operation (ASME Code stamp available)
  • High temperature design
  • Explosion venting
  • On demand pulse control
  • Solid state electronic controls
Supplier's Site

Technical Specifications

  Fisher-Klosterman
Product Category Dust Collectors and Dust Collector Filters
Product Number FLOWaire (Pulse-Jet)
Product Name Fabric Collector
Unlock Full Specs
to access all available technical data

Similar Products

Amtech ATH Horizontal Cartridge Collectors - Amtech ATH 4-80 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Cartridge-type units; Fire Retardant 80/20 Cellulose/Polyester 26"x13.88 99.5% @ 0.5 microns (80x)
Airflow 20250 to 40500 SCFM (34419 to 68839 m³/hr)
View Details
Pharmaceutical Dust Collectors - GS Camtain® - Camfil
Specs
Collector Type Stationary Unit
View Details
High Efficiency Cyclones -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Cyclone (Centrifugal) Separator
Efficiency 99 %
View Details
Adjustable Air Amplifier Plus Filter - 41003 - Nex Flow Air Products Corp.
Specs
Collector Type Source Collector / Portable
Applications General Cleaning
Process Dry Type
View Details