Fybroc Division, Met-Pro Corporation Cantilever Sump Pumps 7500-4x4x10

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Telford, PA, USA
Cantilever Sump Pumps
7500-4x4x10
Cantilever Sump Pumps 7500-4x4x10
Supplier's Site

Technical Specifications

  Fybroc Division, Met-Pro Corporation
Product Category Liquid Handling Pumps
Product Number 7500-4x4x10
Product Name Cantilever Sump Pumps
Pump Type Cantelever Pump; Centrifugal Pump
Liquid Flow 700.000 GPM (2651.52 L/min)
Discharge Size 4.000 inch (102 mm)
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
81 1/4A3-X.50 1P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.250 inch (31.75 mm)
Power Source Electric Motor
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 12.5 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 5.00 HP
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details